Samtec Inc. Header, 26 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec TSM-113-01-TM-DV-A-P

Description
HEADER, 26 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 26 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 26 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P3863 - Newark, An Avnet Company
Chicago, IL, United States
Header, 26 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P3863
Header, 26 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P3863
HEADER, 26 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 26 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P3863
Product Name Header, 26 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069525-121402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers
Terminal Blocks - 39.2306 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details