Samtec Inc. PCB Headers TSM-113-01-T-DV-P-TR

Description
Samtec TSM-113-01-T-DV-P-TR Pin Header
Request a Quote Datasheet
Description
Samtec TSM-113-01-T-DV-P-TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2272028 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2272028
PCB Headers 2272028
Samtec TSM-113-01-T-DV-P-TR Pin Header

Samtec TSM-113-01-T-DV-P-TR Pin Header

Supplier's Site
PCB Headers - 2272029 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2272029
PCB Headers 2272029
Samtec TSM-113-01-T-DV-P-TR Pin Header

Samtec TSM-113-01-T-DV-P-TR Pin Header

Supplier's Site
Connector, Header, 26 Position, 2Row, 2.54Mm; Connector Systems Samtec - 78P3830 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26 Position, 2Row, 2.54Mm; Connector Systems Samtec
78P3830
Connector, Header, 26 Position, 2Row, 2.54Mm; Connector Systems Samtec 78P3830
CONNECTOR, HEADER, 26 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 26 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2272028 78P3830
Product Name PCB Headers Connector, Header, 26 Position, 2Row, 2.54Mm; Connector Systems Samtec
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details