Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-113-01-L-DV-P

Description
CONN HEADER SMD 26POS 2.54MM
Description
CONN HEADER SMD 26POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The .100" Surface Mount Terminal Strip, part number 78P3678, is designed for use in various electronic applications. It features a pitch of 2.54 mm and is compliant with RoHS standards. The insulator material is black liquid crystal polymer, while the terminal is made of phosphor bronze with plating options of gold or tin over nickel. This terminal strip operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It has a voltage rating of 495 VAC/700 VDC when mated with specific connectors, and current ratings per pin vary depending on the mating connector, ranging from 4.1 A to 5.6 A. The product is lead-free solderable and has specific lead coplanarity requirements. It is suitable for severe environment testing and aligns with MIL-DTL-55302 standards. Various row and lead style options are available, allowing for customization based on project needs.

Datasheet Summary
Powered by GS/AI

The .100" Surface Mount Terminal Strip, part number 78P3678, is designed for use in various electronic applications. It features a pitch of 2.54 mm and is compliant with RoHS standards. The insulator material is black liquid crystal polymer, while the terminal is made of phosphor bronze with plating options of gold or tin over nickel. This terminal strip operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It has a voltage rating of 495 VAC/700 VDC when mated with specific connectors, and current ratings per pin vary depending on the mating connector, ranging from 4.1 A to 5.6 A. The product is lead-free solderable and has specific lead coplanarity requirements. It is suitable for severe environment testing and aligns with MIL-DTL-55302 standards. Various row and lead style options are available, allowing for customization based on project needs.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-113-01-L-DV-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-113-01-L-DV-P
CONN HEADER SMD 26POS 2.54MM

CONN HEADER SMD 26POS 2.54MM

Supplier's Site
.100
Chicago, IL, United States
.100" Surface Mount Terminal Strip Rohs Compliant Samtec
78P3678
.100" Surface Mount Terminal Strip Rohs Compliant Samtec 78P3678
.100" Surface Mount Terminal Strip RoHS Compliant: Yes

.100" Surface Mount Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-113-01-L-DV-P 78P3678
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins .100" Surface Mount Terminal Strip Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products