Samtec Inc. Connector, Header, 24 Position, 2Row, 2.54Mm; Connector Systems Samtec TSM-112-04-T-DV-TR

Description
CONNECTOR, HEADER, 24 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 24 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header 24 Position, 2 Row, 2.54 mm from Samtec features a surface mount design with a pitch spacing of 2.54 mm. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with options for gold or tin plating. This connector is rated for a voltage of 475 VAC and operates within a temperature range of -55 °C to +125 °C when gold plated. It supports high mating cycles and is RoHS compliant, making it suitable for various applications. The connector mates with several cable and board types, including SSW, SSM, and BCS. Current ratings per pin vary depending on the mating connector, with a maximum of 5.4 A for SSM. The product is designed for reliability and longevity, with a 10-year manufacturing guarantee.

Datasheet Summary
Powered by GS/AI

The Connector Header 24 Position, 2 Row, 2.54 mm from Samtec features a surface mount design with a pitch spacing of 2.54 mm. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with options for gold or tin plating. This connector is rated for a voltage of 475 VAC and operates within a temperature range of -55 °C to +125 °C when gold plated. It supports high mating cycles and is RoHS compliant, making it suitable for various applications. The connector mates with several cable and board types, including SSW, SSM, and BCS. Current ratings per pin vary depending on the mating connector, with a maximum of 5.4 A for SSM. The product is designed for reliability and longevity, with a 10-year manufacturing guarantee.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 24 Position, 2Row, 2.54Mm; Connector Systems Samtec - 78P3582 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24 Position, 2Row, 2.54Mm; Connector Systems Samtec
78P3582
Connector, Header, 24 Position, 2Row, 2.54Mm; Connector Systems Samtec 78P3582
CONNECTOR, HEADER, 24 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 24 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P3582
Product Name Connector, Header, 24 Position, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
METRAL® - 10026155-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details