Samtec Inc. Connector, Header, 24 Position, 2Row, 2.54Mm; Connector Systems Samtec TSM-112-04-S-DV-P-TR

Description
CONNECTOR, HEADER, 24 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 24 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 24 Position, 2Row, 2.54Mm; Connector Systems Samtec - 78P3567 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24 Position, 2Row, 2.54Mm; Connector Systems Samtec
78P3567
Connector, Header, 24 Position, 2Row, 2.54Mm; Connector Systems Samtec 78P3567
CONNECTOR, HEADER, 24 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 24 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P3567
Product Name Connector, Header, 24 Position, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Connector Systems Amp - Te Connectivity - 24AC1390 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
Coaxial Adapters - NANZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details