Samtec Inc. Header, 2.54Mm, Smd, 12 Position; Connector Systems Samtec TSM-112-03-S-SH

Description
HEADER, 2.54MM, SMD, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, SMD, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec TSM series header, specifically part number 78P3504, is a 12-position surface mount device (SMD) connector with a 2.54 mm pitch. It features a single row configuration and is designed for board-to-board applications. The header is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, offering a voltage rating of 475 VAC when mated with compatible connectors. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. It supports high mating cycles and is available with various plating options, including gold and tin. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is compatible with several cable mates and board mates, enhancing its versatility in different applications. Engineers should consider this header for projects requiring reliable connections in compact spaces, particularly where high durability and compliance with environmental standards are essential.

Datasheet Summary
Powered by GS/AI

The Samtec TSM series header, specifically part number 78P3504, is a 12-position surface mount device (SMD) connector with a 2.54 mm pitch. It features a single row configuration and is designed for board-to-board applications. The header is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, offering a voltage rating of 475 VAC when mated with compatible connectors. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. It supports high mating cycles and is available with various plating options, including gold and tin. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is compatible with several cable mates and board mates, enhancing its versatility in different applications. Engineers should consider this header for projects requiring reliable connections in compact spaces, particularly where high durability and compliance with environmental standards are essential.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 12 Position; Connector Systems Samtec - 78P3504 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 12 Position; Connector Systems Samtec
78P3504
Header, 2.54Mm, Smd, 12 Position; Connector Systems Samtec 78P3504
HEADER, 2.54MM, SMD, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P3504
Product Name Header, 2.54Mm, Smd, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

 - 322V018F46 - Powell Electronics, Inc.
Nicomatic North America
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers