Samtec Inc. Header, 2.54Mm, Smd, 2X12 Position; Connector Systems Samtec TSM-112-03-L-MT

Description
HEADER, 2.54MM, SMD, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes
Description
HEADER, 2.54MM, SMD, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, 2x12 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and features 24 contacts arranged in two rows. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, offering a voltage rating of 475 VAC when mated with compatible connectors. The product supports high mating cycles and is RoHS compliant, ensuring it meets environmental standards. It is available with various plating options, including gold and tin, and is suitable for operating temperatures ranging from -55 °C to +125 °C depending on the plating. The header is compatible with a range of board and cable mates, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, 2x12 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and features 24 contacts arranged in two rows. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, offering a voltage rating of 475 VAC when mated with compatible connectors. The product supports high mating cycles and is RoHS compliant, ensuring it meets environmental standards. It is available with various plating options, including gold and tin, and is suitable for operating temperatures ranging from -55 °C to +125 °C depending on the plating. The header is compatible with a range of board and cable mates, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 2X12 Position; Connector Systems Samtec - 78P3471 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X12 Position; Connector Systems Samtec
78P3471
Header, 2.54Mm, Smd, 2X12 Position; Connector Systems Samtec 78P3471
HEADER, 2.54MM, SMD, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P3471
Product Name Header, 2.54Mm, Smd, 2X12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details