Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-112-02-T-SH-LC-K

Description
CONN HEADER SMD R/A 12POS 2.54MM
Datasheet
Description
CONN HEADER SMD R/A 12POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-112-02-T-SH-LC-K
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-112-02-T-SH-LC-K
CONN HEADER SMD R/A 12POS 2.54MM

CONN HEADER SMD R/A 12POS 2.54MM

Supplier's Site
Header, 12 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P3437 - Newark, An Avnet Company
Chicago, IL, United States
Header, 12 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P3437
Header, 12 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P3437
HEADER, 12 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 12 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-112-02-T-SH-LC-K 78P3437
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 12 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221T06V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
N (F) BH St. Connector for RG142 Cable - ET-NFS-BH-10 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
2 Pos. Female SIL 10 AWG Cable Conn. Kit, 101Lok - M80-4000000FC-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers