The Header, 24 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The header supports high mating cycles and is available with various plating options, including gold and matte tin. It is constructed from black liquid crystal polymer with phosphor bronze terminals, ensuring durability and reliability. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is suitable for use with multiple mating connectors, including SSW, SSM, and BCS series. Lead-free solderable, it meets industry standards for lead coplanarity and is available with optional alignment pins and locking clips.
HEADER, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P3407 |
| Product Name | Header, 24 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |