Samtec Inc. PCB Headers TSM-112-01-T-DV

Description
Samtec TSM-112-01-T-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-112-01-T-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001627 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001627
PCB Headers 2001627
Samtec TSM-112-01-T-DV Pin Header

Samtec TSM-112-01-T-DV Pin Header

Supplier's Site
PCB Headers - 2001626 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001626
PCB Headers 2001626
Samtec TSM-112-01-T-DV Pin Header

Samtec TSM-112-01-T-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 24 Position; Connector Systems Samtec - 78P3252 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 24 Position; Connector Systems Samtec
78P3252
Header, 2.54Mm, Smd, 24 Position; Connector Systems Samtec 78P3252
HEADER, 2.54MM, SMD, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2001627 78P3252
Product Name PCB Headers Header, 2.54Mm, Smd, 24 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details