Samtec Inc. PCB Headers TSM-112-01-S-DV

Description
Samtec TSM-112-01-S-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-112-01-S-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086431 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086431
PCB Headers 2086431
Samtec TSM-112-01-S-DV Pin Header

Samtec TSM-112-01-S-DV Pin Header

Supplier's Site
PCB Headers - 2086430 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086430
PCB Headers 2086430
Samtec TSM-112-01-S-DV Pin Header

Samtec TSM-112-01-S-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 24 Position; Connector Systems Samtec - 78P3174 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 24 Position; Connector Systems Samtec
78P3174
Header, 2.54Mm, Smd, 24 Position; Connector Systems Samtec 78P3174
HEADER, 2.54MM, SMD, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086431 78P3174
Product Name PCB Headers Header, 2.54Mm, Smd, 24 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1611/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Coaxial Adapters - P213D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Mini Banana Plug to Banana Socket, Adapter - 8023 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details