Samtec Inc. Connector, Header, 12 Position, 1Row, 2.54Mm; Connector Systems Samtec TSM-112-01-L-SV-P-TR

Description
CONNECTOR, HEADER, 12 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 12 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header 12 Position, 1 Row, 2.54 mm from Samtec is designed for surface mount applications with a pitch spacing of 2.54 mm. It features 12 contacts and is part of the TSM series. The connector is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with options for gold or tin plating over nickel. It supports a voltage rating of 475 VAC and is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The connector is suitable for high mating cycles and is compatible with various board and cable mates, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Connector Header 12 Position, 1 Row, 2.54 mm from Samtec is designed for surface mount applications with a pitch spacing of 2.54 mm. It features 12 contacts and is part of the TSM series. The connector is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with options for gold or tin plating over nickel. It supports a voltage rating of 475 VAC and is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The connector is suitable for high mating cycles and is compatible with various board and cable mates, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 12 Position, 1Row, 2.54Mm; Connector Systems Samtec - 78P3135 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12 Position, 1Row, 2.54Mm; Connector Systems Samtec
78P3135
Connector, Header, 12 Position, 1Row, 2.54Mm; Connector Systems Samtec 78P3135
CONNECTOR, HEADER, 12 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P3135
Product Name Connector, Header, 12 Position, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Mini Alligator Clip, Insulated - 9275 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details