The Header, 22 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The connector supports high mating cycles and is available with various plating options, including gold and tin. The operating temperature range is from -55 °C to +125 °C with gold plating, and it has a voltage rating of 475 VAC when mated with compatible connectors. The header is suitable for lead-free soldering and offers multiple post height options to accommodate different mating requirements. It is compatible with a range of board and cable mates, making it versatile for various engineering projects.
HEADER, 22 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P3004 |
| Product Name | Header, 22 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |