The .100" Surface Mount Terminal Strip (part number 70X6439) from Samtec features a pitch of 2.54 mm and is designed for surface mounting applications. It is compatible with various board mates including SSW, SSQ, SSM, and others, as well as cable mates such as IDSS and IDSD. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. This terminal strip operates within a temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. It has a voltage rating of 495 VAC/700 VDC when mated with specific connectors, and current ratings per pin vary depending on the mating connector, with values ranging from 4.1 A to 5.6 A. The product is lead-free solderable and meets severe environment testing standards aligned with MIL-DTL-55302. Engineers should consider this terminal strip for applications requiring reliable surface mount connections with robust electrical specifications.
.100" Surface Mount Terminal Strip
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70X6439 |
| Product Name | .100" Surface Mount Terminal Strip Samtec |