Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-111-02-S-SH-P

Description
CONN HEADER SMD R/A 11POS 2.54MM
Datasheet
Description
CONN HEADER SMD R/A 11POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-111-02-S-SH-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-111-02-S-SH-P
CONN HEADER SMD R/A 11POS 2.54MM

CONN HEADER SMD R/A 11POS 2.54MM

Supplier's Site
Header, 11 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P2922 - Newark, An Avnet Company
Chicago, IL, United States
Header, 11 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P2922
Header, 11 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P2922
HEADER, 11 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 11 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-111-02-S-SH-P 78P2922
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 11 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Terminal Blocks - 39.4104 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details