Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-111-02-S-DV-LC

Description
CONN HEADER SMD 22POS 2.54MM
Datasheet
Description
CONN HEADER SMD 22POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-111-02-S-DV-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-111-02-S-DV-LC
CONN HEADER SMD 22POS 2.54MM

CONN HEADER SMD 22POS 2.54MM

Supplier's Site
Header, 22 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P2916 - Newark, An Avnet Company
Chicago, IL, United States
Header, 22 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P2916
Header, 22 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P2916
HEADER, 22 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 22 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-111-02-S-DV-LC 78P2916
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 22 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1010-066-0406-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Shunts, Jumpers - 36-1461B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details