Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-111-02-L-SH

Description
CONN HEADER SMD R/A 11POS 2.54MM
Datasheet
Description
CONN HEADER SMD R/A 11POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-111-02-L-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-111-02-L-SH
CONN HEADER SMD R/A 11POS 2.54MM

CONN HEADER SMD R/A 11POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, 1X11 Position; Connector Systems Samtec - 78P2895 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 1X11 Position; Connector Systems Samtec
78P2895
Header, 2.54Mm, Smd, 1X11 Position; Connector Systems Samtec 78P2895
HEADER, 2.54MM, SMD, 1X11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 1X11 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-111-02-L-SH 78P2895
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Smd, 1X11 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1203-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details