The Header, 22 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The connector supports high mating cycles and is available with various plating options, including gold and tin. The operating temperature range is from -55 °C to +125 °C, depending on the plating type. It has a voltage rating of 475 VAC when mated with compatible connectors. The header is suitable for lead-free soldering and offers multiple post height options to accommodate different mating requirements. This product is ideal for engineers seeking a reliable and versatile surface mount connector solution.
HEADER, 22 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
CONN HEADER SMD 22POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 78P2784 | TSM-111-01-S-DV-022 |
| Product Name | Header, 22 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |