Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-111-01-L-SV

Description
CONN HEADER SMD 11POS 2.54MM
Datasheet
Description
CONN HEADER SMD 11POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-111-01-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-111-01-L-SV
CONN HEADER SMD 11POS 2.54MM

CONN HEADER SMD 11POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, 1X11 Position; Connector Systems Samtec - 78P2739 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 1X11 Position; Connector Systems Samtec
78P2739
Header, 2.54Mm, Smd, 1X11 Position; Connector Systems Samtec 78P2739
HEADER, 2.54MM, SMD, 1X11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 1X11 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-111-01-L-SV 78P2739
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Smd, 1X11 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5349 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers
Coaxial Connector (RF) Adapters - ABF.0A.250.CTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
View Details
XC4 DIN Medium/High-Current Connectors - XC4E-4812 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details