Samtec Inc. PCB Headers TSM-110-04-T-SV

Description
Samtec TSM-110-04-T-SV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-110-04-T-SV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086425 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086425
PCB Headers 2086425
Samtec TSM-110-04-T-SV Pin Header

Samtec TSM-110-04-T-SV Pin Header

Supplier's Site
PCB Headers - 2086424 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086424
PCB Headers 2086424
Samtec TSM-110-04-T-SV Pin Header

Samtec TSM-110-04-T-SV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec - 78P2660 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec
78P2660
Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec 78P2660
HEADER, 2.54MM, SMD, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086425 78P2660
Product Name PCB Headers Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 032-0155-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1402-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details