The .100" Surface Mount Terminal Strip (part number 70X6355) from Samtec features a pitch of 2.54 mm and is designed for surface mount applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The voltage rating varies depending on the mating connector, with a maximum of 495 VAC/700 VDC when mated with BCS connectors. This terminal strip is lead-free solderable and offers various lead styles and post heights, accommodating different design requirements. It is compatible with several board and cable mates, including SSW, SSM, and IDSS. The product has been qualified for severe environment testing in accordance with MIL-DTL-55302, making it suitable for demanding applications.
.100" Surface Mount Terminal Strip
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70X6355 |
| Product Name | .100" Surface Mount Terminal Strip Samtec |