Samtec Inc. PCB Headers TSM-110-02-T-SV

Description
Samtec TSM-110-02-T-SV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-110-02-T-SV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086413 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086413
PCB Headers 2086413
Samtec TSM-110-02-T-SV Pin Header

Samtec TSM-110-02-T-SV Pin Header

Supplier's Site
PCB Headers - 2086414 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086414
PCB Headers 2086414
Samtec TSM-110-02-T-SV Pin Header

Samtec TSM-110-02-T-SV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec - 78P2412 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec
78P2412
Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec 78P2412
HEADER, 2.54MM, SMD, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086413 78P2412
Product Name PCB Headers Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers