Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-110-02-T-SH-LC-P

Description
CONN HEADER SMD R/A 10POS 2.54MM
Datasheet
Description
CONN HEADER SMD R/A 10POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-110-02-T-SH-LC-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-110-02-T-SH-LC-P
CONN HEADER SMD R/A 10POS 2.54MM

CONN HEADER SMD R/A 10POS 2.54MM

Supplier's Site
Header, 10 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P2408 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P2408
Header, 10 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P2408
HEADER, 10 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 10 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-110-02-T-SH-LC-P 78P2408
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 10 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® 2.00mm BTB/WTB - 10072353-G01-03ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
Termination Pin-In-Paste
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1321-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Female connector/socket - 231-2311/026-000 - WAGO
Specs
Termination Operating tool
View Details
3 suppliers