Samtec Inc. PCB Headers TSM-110-02-S-DV-P-TR

Description
Samtec TSM-110-02-S-DV-P-TR Pin Header
Request a Quote Datasheet
Description
Samtec TSM-110-02-S-DV-P-TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001622 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001622
PCB Headers 2001622
Samtec TSM-110-02-S-DV-P-TR Pin Header

Samtec TSM-110-02-S-DV-P-TR Pin Header

Supplier's Site
PCB Headers - 2001622P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001622P
PCB Headers 2001622P
Samtec TSM-110-02-S-DV-P-TR Pin Header

Samtec TSM-110-02-S-DV-P-TR Pin Header

Supplier's Site
PCB Headers - 2001621 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001621
PCB Headers 2001621
Samtec TSM-110-02-S-DV-P-TR Pin Header

Samtec TSM-110-02-S-DV-P-TR Pin Header

Supplier's Site
Rectangular Connectors - TSM-110-02-S-DV-P-TR - 901343-TSM-110-02-S-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-110-02-S-DV-P-TR
901343-TSM-110-02-S-DV-P-TR
Rectangular Connectors - TSM-110-02-S-DV-P-TR 901343-TSM-110-02-S-DV-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 901343-TSM-110-02-S- DV-P-TR Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 20 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: TSM-110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM14888CT, SAM14888TR, SAM14888DKR, TSM-110-02-S-DV-P-TR -ND

Manufacturer: Samtec Inc.
Win Source Part Number: 901343-TSM-110-02-S-DV-P-TR
Series: TSM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 20 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSM-110
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM14888CT, SAM14888TR, SAM14888DKR, TSM-110-02-S-DV-P-TR-ND

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-TSM-110-02-S-DV-P-TR
SMD Electronic Connector 314-TSM-110-02-S-DV-P-TR
CONN HEADER SMD 20POS 2.54MM Product overview: TSM-110-02-S-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-110-02-S-DV- P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 20POS 2.54MM Product overview: TSM-110-02-S-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-110-02-S-DV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 20 Position, 2Row, 2.54Mm; Connector Systems Samtec - 78P2337 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20 Position, 2Row, 2.54Mm; Connector Systems Samtec
78P2337
Connector, Header, 20 Position, 2Row, 2.54Mm; Connector Systems Samtec 78P2337
CONNECTOR, HEADER, 20 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2001622 2001622P 901343-TSM-110-02-S-DV-P-TR 314-TSM-110-02-S-DV-P-TR 78P2337
Product Name PCB Headers PCB Headers Rectangular Connectors - TSM-110-02-S-DV-P-TR SMD Electronic Connector Connector, Header, 20 Position, 2Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Vertical Straight
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products