Samtec Inc. Conn Unshrd Hdr Hdr 20 Pos 2.54Mm Sldr Ra Smd Rohs Compliant Samtec TSM-110-02-S-DH

Description
CONN UNSHRD HDR HDR 20 POS 2.54MM SLDR RA SMD ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 20 POS 2.54MM SLDR RA SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 20 Pos 2.54Mm Sldr Ra Smd Rohs Compliant Samtec - 84AC3089 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 20 Pos 2.54Mm Sldr Ra Smd Rohs Compliant Samtec
84AC3089
Conn Unshrd Hdr Hdr 20 Pos 2.54Mm Sldr Ra Smd Rohs Compliant Samtec 84AC3089
CONN UNSHRD HDR HDR 20 POS 2.54MM SLDR RA SMD ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 20 POS 2.54MM SLDR RA SMD ROHS COMPLIANT: YES

Supplier's Site
Header, 2.54Mm, Smd, Right Angle, 20 Position; Connector Systems Samtec - 78P2313 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, Right Angle, 20 Position; Connector Systems Samtec
78P2313
Header, 2.54Mm, Smd, Right Angle, 20 Position; Connector Systems Samtec 78P2313
HEADER, 2.54MM, SMD, RIGHT ANGLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, RIGHT ANGLE, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC3089 78P2313
Product Name Conn Unshrd Hdr Hdr 20 Pos 2.54Mm Sldr Ra Smd Rohs Compliant Samtec Header, 2.54Mm, Smd, Right Angle, 20 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data