The Connector Header, 10 Position, 1 Row, 2.54 mm from Samtec is designed for surface mount applications with a pitch spacing of 2.54 mm. It features a total of 10 contacts and is part of the TSM series. The connector is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with gold or tin plating options. It supports a voltage rating of 475 VAC and operates within a temperature range of -55 °C to +125 °C when using gold plating. The connector is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. It is compatible with various board and cable mates, ensuring versatility in applications. The product is recognized for its high mating cycles and extended life, making it a reliable choice for engineers.
CONNECTOR, HEADER, 10 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P2178 |
| Product Name | Connector, Header, 10 Position, 1Row, 2.54Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |