Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-110-01-T-SH-TR

Description
CONN HEADER SMD R/A 10POS 2.54MM
Datasheet
Description
CONN HEADER SMD R/A 10POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-110-01-T-SH-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-110-01-T-SH-TR
CONN HEADER SMD R/A 10POS 2.54MM

CONN HEADER SMD R/A 10POS 2.54MM

Supplier's Site
Connector, Header, 10 Position, 1Row, 2.54Mm; Connector Systems Samtec - 78P2168 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 1Row, 2.54Mm; Connector Systems Samtec
78P2168
Connector, Header, 10 Position, 1Row, 2.54Mm; Connector Systems Samtec 78P2168
CONNECTOR, HEADER, 10 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-110-01-T-SH-TR 78P2168
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 10 Position, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCG-FB-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Assortment of plugs - NEKM-C-14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details