The Header, 2.54mm, SMD, 20 Position (part number 78P2152) from Samtec features a surface mount design with a pitch spacing of 2.54mm and two rows of contacts totaling 20 positions. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, offering a voltage rating of 475 VAC when mated with compatible connectors. The product is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. It supports high mating cycles and is available with various plating options, including gold and tin. The operating temperature range is -55 °C to +125 °C with gold plating, making it suitable for a wide range of applications. The header is designed to mate with several cable and board connectors, enhancing its versatility in different projects.
HEADER, 2.54MM, SMD, 20 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P2152 |
| Product Name | Header, 2.54Mm, Smd, 20 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |