Samtec Inc. PCB Headers TSM-110-01-T-DV-P-TR

Description
Samtec TSM-110-01-T-DV-P-TR Pin Header
Request a Quote Datasheet
Description
Samtec TSM-110-01-T-DV-P-TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086404 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086404
PCB Headers 2086404
Samtec TSM-110-01-T-DV-P-TR Pin Header

Samtec TSM-110-01-T-DV-P-TR Pin Header

Supplier's Site
PCB Headers - 2086403 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086403
PCB Headers 2086403
Samtec TSM-110-01-T-DV-P-TR Pin Header

Samtec TSM-110-01-T-DV-P-TR Pin Header

Supplier's Site
Connector, Header, 20 Position, 2Row, 2.54Mm; Connector Systems Samtec - 78P2133 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20 Position, 2Row, 2.54Mm; Connector Systems Samtec
78P2133
Connector, Header, 20 Position, 2Row, 2.54Mm; Connector Systems Samtec 78P2133
CONNECTOR, HEADER, 20 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec - 50AJ8296 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec
50AJ8296
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec 50AJ8296
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086404 78P2133
Product Name PCB Headers Connector, Header, 20 Position, 2Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1124-1309-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details