Samtec Inc. PCB Headers TSM-110-01-T-DH

Description
Samtec TSM-110-01-T-DH Pin Header
Request a Quote Datasheet
Description
Samtec TSM-110-01-T-DH Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086399 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086399
PCB Headers 2086399
Samtec TSM-110-01-T-DH Pin Header

Samtec TSM-110-01-T-DH Pin Header

Supplier's Site
PCB Headers - 2086400 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086400
PCB Headers 2086400
Samtec TSM-110-01-T-DH Pin Header

Samtec TSM-110-01-T-DH Pin Header

Supplier's Site
Header, 2.54Mm, Smd, Right Angle, 20 Position; Connector Systems Samtec - 78P2097 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, Right Angle, 20 Position; Connector Systems Samtec
78P2097
Header, 2.54Mm, Smd, Right Angle, 20 Position; Connector Systems Samtec 78P2097
HEADER, 2.54MM, SMD, RIGHT ANGLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, RIGHT ANGLE, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086399 78P2097
Product Name PCB Headers Header, 2.54Mm, Smd, Right Angle, 20 Position; Connector Systems Samtec
Geometry Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11160-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PCB Headers - 1319692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details