Samtec Inc. Connector, Header, 10 Position, 1Row, 2.54Mm; Connector Systems Samtec TSM-110-01-S-SH-K-TR

Description
CONNECTOR, HEADER, 10 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 10 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header 10 Position 1 Row 2.54 mm from Samtec features a surface mount design with a pitch spacing of 2.54 mm and is suitable for board-to-board applications. It has a total of 10 contacts and is RoHS compliant. The connector is designed for high mating cycles and offers an extended life with a gold plating option of 30 µ" over nickel. It operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The connector is compatible with various board and cable mates, including SSW, SSQ, SSM, and IDSS. It supports a voltage rating of 475 VAC when mated with specific connectors. Lead coplanarity specifications are provided, ensuring reliable soldering during assembly. This product is suitable for applications requiring durability and reliability in electronic connections.

Datasheet Summary
Powered by GS/AI

The Connector Header 10 Position 1 Row 2.54 mm from Samtec features a surface mount design with a pitch spacing of 2.54 mm and is suitable for board-to-board applications. It has a total of 10 contacts and is RoHS compliant. The connector is designed for high mating cycles and offers an extended life with a gold plating option of 30 µ" over nickel. It operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The connector is compatible with various board and cable mates, including SSW, SSQ, SSM, and IDSS. It supports a voltage rating of 475 VAC when mated with specific connectors. Lead coplanarity specifications are provided, ensuring reliable soldering during assembly. This product is suitable for applications requiring durability and reliability in electronic connections.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10 Position, 1Row, 2.54Mm; Connector Systems Samtec - 78P2036 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 1Row, 2.54Mm; Connector Systems Samtec
78P2036
Connector, Header, 10 Position, 1Row, 2.54Mm; Connector Systems Samtec 78P2036
CONNECTOR, HEADER, 10 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P2036
Product Name Connector, Header, 10 Position, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products