Samtec Inc. Connector, Header, 10 Position, 1Row, 2.54Mm; Connector Systems Samtec TSM-110-01-L-SH-TR

Description
CONNECTOR, HEADER, 10 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 10 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header 10 Position, 1 Row, 2.54 mm from Samtec is designed for surface mount applications with a pitch spacing of 2.54 mm. It features 10 contacts and is suitable for board-to-board connections. The connector is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and has a voltage rating of 475 VAC when mated with compatible connectors. The product is RoHS compliant and lead-free solderable. It supports high mating cycles and is recognized for its extended life. The connector is compatible with various board and cable mates, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Connector Header 10 Position, 1 Row, 2.54 mm from Samtec is designed for surface mount applications with a pitch spacing of 2.54 mm. It features 10 contacts and is suitable for board-to-board connections. The connector is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and has a voltage rating of 475 VAC when mated with compatible connectors. The product is RoHS compliant and lead-free solderable. It supports high mating cycles and is recognized for its extended life. The connector is compatible with various board and cable mates, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10 Position, 1Row, 2.54Mm; Connector Systems Samtec - 78P1922 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 1Row, 2.54Mm; Connector Systems Samtec
78P1922
Connector, Header, 10 Position, 1Row, 2.54Mm; Connector Systems Samtec 78P1922
CONNECTOR, HEADER, 10 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P1922
Product Name Connector, Header, 10 Position, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data