Samtec Inc. Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec TSM-110-01-L-DV-P-TR

Description
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec - 97AC9182 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec
97AC9182
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec 97AC9182
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Gender:Header RoHS Compliant: Yes

Supplier's Site
Conn, Header, 20Pos, 2Row, 2.54Mm Rohs Compliant Samtec - 45AJ8860 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 20Pos, 2Row, 2.54Mm Rohs Compliant Samtec
45AJ8860
Conn, Header, 20Pos, 2Row, 2.54Mm Rohs Compliant Samtec 45AJ8860
CONN, HEADER, 20POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

CONN, HEADER, 20POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site
Headers, Male Pins - TSM-110-01-L-DV-P-TR - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
TSM-110-01-L-DV-P-TR
Headers, Male Pins TSM-110-01-L-DV-P-TR
CONN HEADER SMD 20POS 2.54MM

CONN HEADER SMD 20POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 97AC9182 45AJ8860 TSM-110-01-L-DV-P-TR
Product Name Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec Conn, Header, 20Pos, 2Row, 2.54Mm Rohs Compliant Samtec Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header, Cuttable
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount SMT; Solder; Surface Mount
Number of Contacts 20 20
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5743-204-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
1 1/4
Specs
Product Type IC Socket
View Details