Samtec Inc. Connector, Header, 20 Position, 2Row, 2.54Mm, Full Reel; Connector Systems Samtec TSM-110-01-L-DV-M-TR

Description
CONNECTOR, HEADER, 20 POSITION, 2ROW, 2.54MM, FULL REEL; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 20 POSITION, 2ROW, 2.54MM, FULL REEL; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 20 Position, 2Row, 2.54Mm, Full Reel; Connector Systems Samtec - 78P1877 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20 Position, 2Row, 2.54Mm, Full Reel; Connector Systems Samtec
78P1877
Connector, Header, 20 Position, 2Row, 2.54Mm, Full Reel; Connector Systems Samtec 78P1877
CONNECTOR, HEADER, 20 POSITION, 2ROW, 2.54MM, FULL REEL; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20 POSITION, 2ROW, 2.54MM, FULL REEL; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P1877
Product Name Connector, Header, 20 Position, 2Row, 2.54Mm, Full Reel; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers