Samtec Inc. Header, 2.54Mm, Smt, 2X10Way Rohs Compliant Samtec TSM-110-01-L-DH

Description
HEADER, 2.54MM, SMT, 2X10WAY ROHS COMPLIANT: YES
Description
HEADER, 2.54MM, SMT, 2X10WAY ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smt, 2X10Way Rohs Compliant Samtec - 69AJ9824 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smt, 2X10Way Rohs Compliant Samtec
69AJ9824
Header, 2.54Mm, Smt, 2X10Way Rohs Compliant Samtec 69AJ9824
HEADER, 2.54MM, SMT, 2X10WAY ROHS COMPLIANT: YES

HEADER, 2.54MM, SMT, 2X10WAY ROHS COMPLIANT: YES

Supplier's Site
Header, 2.54Mm, Smd, 2X10 Position; Connector Systems Samtec - 78P1834 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X10 Position; Connector Systems Samtec
78P1834
Header, 2.54Mm, Smd, 2X10 Position; Connector Systems Samtec 78P1834
HEADER, 2.54MM, SMD, 2X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series; Gender:Header RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 69AJ9824 78P1834
Product Name Header, 2.54Mm, Smt, 2X10Way Rohs Compliant Samtec Header, 2.54Mm, Smd, 2X10 Position; Connector Systems Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Conn, R/a Header, 8Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9765 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - 102156-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details