Samtec Inc. Header, 2.54Mm, Smd, 2X9 Position; Connector Systems Samtec TSM-109-03-L-DH

Description
HEADER, 2.54MM, SMD, 2X9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, SMD, 2X9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, 2X9 Position (part number 78P1644) from Samtec is a surface mount connector designed for board-to-board applications. It features a pitch spacing of 2.54mm and consists of 18 contacts arranged in two rows. The connector is made from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. This product is rated for a voltage of 475 VAC when mated with compatible connectors and has an operating temperature range of -55 °C to +125 °C with gold plating. It supports high mating cycles and is RoHS compliant, making it suitable for various applications. The connector is compatible with several board and cable mates, including SSW, SSM, and IDSS, among others. Lead coplanarity specifications vary depending on the style, ensuring reliable soldering during assembly.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, 2X9 Position (part number 78P1644) from Samtec is a surface mount connector designed for board-to-board applications. It features a pitch spacing of 2.54mm and consists of 18 contacts arranged in two rows. The connector is made from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. This product is rated for a voltage of 475 VAC when mated with compatible connectors and has an operating temperature range of -55 °C to +125 °C with gold plating. It supports high mating cycles and is RoHS compliant, making it suitable for various applications. The connector is compatible with several board and cable mates, including SSW, SSM, and IDSS, among others. Lead coplanarity specifications vary depending on the style, ensuring reliable soldering during assembly.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 2X9 Position; Connector Systems Samtec - 78P1644 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X9 Position; Connector Systems Samtec
78P1644
Header, 2.54Mm, Smd, 2X9 Position; Connector Systems Samtec 78P1644
HEADER, 2.54MM, SMD, 2X9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P1644
Product Name Header, 2.54Mm, Smd, 2X9 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data