Samtec Inc. Header, 9 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec TSM-109-02-L-SV-P

Description
HEADER, 9 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 9 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 9 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P1567 - Newark, An Avnet Company
Chicago, IL, United States
Header, 9 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P1567
Header, 9 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P1567
HEADER, 9 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 9 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P1567
Product Name Header, 9 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details