Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-109-02-L-DH

Description
CONN HEADER SMD R/A 18POS 2.54MM
Datasheet
Description
CONN HEADER SMD R/A 18POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-109-02-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-109-02-L-DH
CONN HEADER SMD R/A 18POS 2.54MM

CONN HEADER SMD R/A 18POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, 2X9 Position; Connector Systems Samtec - 78P1529 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X9 Position; Connector Systems Samtec
78P1529
Header, 2.54Mm, Smd, 2X9 Position; Connector Systems Samtec 78P1529
HEADER, 2.54MM, SMD, 2X9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-109-02-L-DH 78P1529
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Smd, 2X9 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data