Samtec Inc. Header, 2.54Mm, Smd, 9 Position; Connector Systems Samtec TSM-109-01-T-SV

Description
HEADER, 2.54MM, SMD, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 2.54MM, SMD, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, 9 Position (part number 78P1491) from Samtec is a surface mount connector designed for board-to-board applications. It features a pitch spacing of 2.54mm and consists of a single row with nine contacts. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It is rated for a voltage of 475 VAC and operates within a temperature range of -55 °C to +125 °C, depending on the plating. The product is RoHS compliant and lead-free solderable. It supports high mating cycles and is suitable for various mating connectors, including SSW, SSM, and BCS. The header is also available with optional features such as alignment pins and locking clips.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, 9 Position (part number 78P1491) from Samtec is a surface mount connector designed for board-to-board applications. It features a pitch spacing of 2.54mm and consists of a single row with nine contacts. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It is rated for a voltage of 475 VAC and operates within a temperature range of -55 °C to +125 °C, depending on the plating. The product is RoHS compliant and lead-free solderable. It supports high mating cycles and is suitable for various mating connectors, including SSW, SSM, and BCS. The header is also available with optional features such as alignment pins and locking clips.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 9 Position; Connector Systems Samtec - 78P1491 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 9 Position; Connector Systems Samtec
78P1491
Header, 2.54Mm, Smd, 9 Position; Connector Systems Samtec 78P1491
HEADER, 2.54MM, SMD, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P1491
Product Name Header, 2.54Mm, Smd, 9 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products