Samtec Inc. Header, 2.54Mm, Smd, 18 Position; Connector Systems Samtec TSM-109-01-T-DV

Description
HEADER, 2.54MM, SMD, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 2.54MM, SMD, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec TSM series header, specifically part number 29C9567, is a surface mount device (SMD) connector with a pitch spacing of 2.54 mm and 18 positions across 2 rows. It features a square post design with a post height that can vary based on the specific configuration. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. This product is rated for a voltage of 475 VAC when mated with compatible connectors such as BCS or SSM, and it supports operating temperatures ranging from -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The header is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious applications. It is designed for high mating cycles, ensuring durability in repeated use. The TSM series header is compatible with various board and cable mates, including SSW, SSQ, SSM, and IDSS, among others. This versatility makes it a suitable choice for a range of board-to-board applications.

Datasheet Summary
Powered by GS/AI

The Samtec TSM series header, specifically part number 29C9567, is a surface mount device (SMD) connector with a pitch spacing of 2.54 mm and 18 positions across 2 rows. It features a square post design with a post height that can vary based on the specific configuration. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. This product is rated for a voltage of 475 VAC when mated with compatible connectors such as BCS or SSM, and it supports operating temperatures ranging from -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The header is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious applications. It is designed for high mating cycles, ensuring durability in repeated use. The TSM series header is compatible with various board and cable mates, including SSW, SSQ, SSM, and IDSS, among others. This versatility makes it a suitable choice for a range of board-to-board applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 18 Position; Connector Systems Samtec - 29C9567 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 18 Position; Connector Systems Samtec
29C9567
Header, 2.54Mm, Smd, 18 Position; Connector Systems Samtec 29C9567
HEADER, 2.54MM, SMD, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-109-01-T-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-109-01-T-DV
CONN HEADER SMD 18POS 2.54MM

CONN HEADER SMD 18POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 29C9567 TSM-109-01-T-DV
Product Name Header, 2.54Mm, Smd, 18 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers