Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-109-01-SM-DV

Description
CONN HEADER SMD 18POS 2.54MM
Datasheet
Description
CONN HEADER SMD 18POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-109-01-SM-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-109-01-SM-DV
CONN HEADER SMD 18POS 2.54MM

CONN HEADER SMD 18POS 2.54MM

Supplier's Site
Header, 18 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P1439 - Newark, An Avnet Company
Chicago, IL, United States
Header, 18 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P1439
Header, 18 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P1439
HEADER, 18 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 18 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-109-01-SM-DV 78P1439
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 18 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-FG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCB Headers - 147096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details