CONN HEADER SMD 18POS 2.54MM Product overview: TSM-109-01-S-DV-P-TR
Manufacturer: Samtec Inc.
Win Source Part Number: 901338-TSM-109-01-S-
Series: TSM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 18 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSM-109
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 314-TSM-109-01-S-DV-P-TR | 901338-TSM-109-01-S-DV-P-TR |
| Product Name | SMD Electronic Connector | Rectangular Connectors - TSM-109-01-S-DV-P-TR |
| Termination | Solder |