Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-109-01-L-SV-P

Description
CONN HEADER SMD 9POS 2.54MM
Datasheet
Description
CONN HEADER SMD 9POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-109-01-L-SV-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-109-01-L-SV-P
CONN HEADER SMD 9POS 2.54MM

CONN HEADER SMD 9POS 2.54MM

Supplier's Site
Header, 9 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P1357 - Newark, An Avnet Company
Chicago, IL, United States
Header, 9 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P1357
Header, 9 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P1357
HEADER, 9 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 9 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-109-01-L-SV-P 78P1357
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 9 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-F01-20ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Male connector/plug - 231-180/003-000 - WAGO
Specs
Gender Male / Plug
View Details
4 suppliers