Samtec Inc. PCB Headers TSM-108-04-T-DV

Description
Samtec TSM-108-04-T-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-108-04-T-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086367 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086367
PCB Headers 2086367
Samtec TSM-108-04-T-DV Pin Header

Samtec TSM-108-04-T-DV Pin Header

Supplier's Site
PCB Headers - 2086368 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086368
PCB Headers 2086368
Samtec TSM-108-04-T-DV Pin Header

Samtec TSM-108-04-T-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 16 Position; Connector Systems Samtec - 78P1220 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 16 Position; Connector Systems Samtec
78P1220
Header, 2.54Mm, Smd, 16 Position; Connector Systems Samtec 78P1220
HEADER, 2.54MM, SMD, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086367 78P1220
Product Name PCB Headers Header, 2.54Mm, Smd, 16 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details