The .100" Surface Mount Terminal Strip, part number 70X5929, features a pitch of 2.54 mm and is designed for surface mount applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The voltage ratings vary depending on the mating connector, with a maximum of 495 VAC/700 VDC when mated with the BCS series. This terminal strip is lead-free solderable and offers various lead styles and post heights, accommodating different design requirements. The current ratings per pin range from 4.1 A to 5.6 A, depending on the mating connector. The product is qualified for severe environment testing and aligns with MIL-DTL-55302 standards. It is available in multiple configurations, including options for row and post height, making it versatile for various applications.
.100" Surface Mount Terminal Strip
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70X5929 |
| Product Name | .100" Surface Mount Terminal Strip Samtec |