Samtec Inc. PCB Headers TSM-108-03-L-DV

Description
Samtec TSM-108-03-L-DV Pin Header
Request a Quote
Description
Samtec TSM-108-03-L-DV Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086364 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086364
PCB Headers 2086364
Samtec TSM-108-03-L-DV Pin Header

Samtec TSM-108-03-L-DV Pin Header

Supplier's Site
PCB Headers - 2086363 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086363
PCB Headers 2086363
Samtec TSM-108-03-L-DV Pin Header

Samtec TSM-108-03-L-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 2X8 Position; Connector Systems Samtec - 78P1042 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X8 Position; Connector Systems Samtec
78P1042
Header, 2.54Mm, Smd, 2X8 Position; Connector Systems Samtec 78P1042
HEADER, 2.54MM, SMD, 2X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086364 78P1042
Product Name PCB Headers Header, 2.54Mm, Smd, 2X8 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Nano NSS Series Strip Connectors - Single Row Horizontal Thru-Hole - Type H2 -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details