Samtec Inc. Connector, Header, 16 Position, 2Row, 2.54Mm; Connector Systems Samtec TSM-108-02-S-DV-P-TR

Description
CONNECTOR, HEADER, 16 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 16 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 16 Position, 2Row, 2.54Mm; Connector Systems Samtec - 78P0915 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16 Position, 2Row, 2.54Mm; Connector Systems Samtec
78P0915
Connector, Header, 16 Position, 2Row, 2.54Mm; Connector Systems Samtec 78P0915
CONNECTOR, HEADER, 16 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P0915
Product Name Connector, Header, 16 Position, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details