Samtec Inc. SMD Electronic Connector TSM-108-01-T-DV-TR

Description
CONN HEADER SMD 16POS 2.54MM Product overview: TSM-108-01-T-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-108-01-T-DV- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 16POS 2.54MM Product overview: TSM-108-01-T-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-108-01-T-DV- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-TSM-108-01-T-DV-TR
SMD Electronic Connector 314-TSM-108-01-T-DV-TR
CONN HEADER SMD 16POS 2.54MM Product overview: TSM-108-01-T-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-108-01-T-DV- TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 16POS 2.54MM Product overview: TSM-108-01-T-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-108-01-T-DV-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TSM-108-01-T-DV-TR - 937736-TSM-108-01-T-DV-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-108-01-T-DV-TR
937736-TSM-108-01-T-DV-TR
Rectangular Connectors - TSM-108-01-T-DV-TR 937736-TSM-108-01-T-DV-TR
Manufacturer: Samtec Inc. Win Source Part Number: 937736-TSM-108-01-T- DV-TR Series: TSM Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Surface Mount 16 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: TSM-108 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 937736-TSM-108-01-T-DV-TR
Series: TSM
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Surface Mount 16 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSM-108
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Board Connector, 16 Contact(S), 2 Row(S), Male, Straight, 0.1 Inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Receptacle Rohs Compliant Samtec - 05AK4269 - Newark, An Avnet Company
Chicago, IL, United States
Board Connector, 16 Contact(S), 2 Row(S), Male, Straight, 0.1 Inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Receptacle Rohs Compliant Samtec
05AK4269
Board Connector, 16 Contact(S), 2 Row(S), Male, Straight, 0.1 Inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Receptacle Rohs Compliant Samtec 05AK4269
BOARD CONNECTOR, 16 CONTACT(S), 2 ROW(S), MALE, STRAIGHT, 0.1 INCH PITCH, SURFACE MOUNT TERMINAL, LOCKING, BLACK INSULATOR, RECEPTACLE ROHS COMPLIANT: YES

BOARD CONNECTOR, 16 CONTACT(S), 2 ROW(S), MALE, STRAIGHT, 0.1 INCH PITCH, SURFACE MOUNT TERMINAL, LOCKING, BLACK INSULATOR, RECEPTACLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TSM-108-01-T-DV-TR 937736-TSM-108-01-T-DV-TR 05AK4269
Product Name SMD Electronic Connector Rectangular Connectors - TSM-108-01-T-DV-TR Board Connector, 16 Contact(S), 2 Row(S), Male, Straight, 0.1 Inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Receptacle Rohs Compliant Samtec
Termination Solder
Voltage Rating 495 volts
Current Rating 4.1 to 5.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Female connector/socket - 713-1108/037-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers