Samtec Inc. PCB Headers TSM-108-01-T-DV-P

Description
Samtec TSM-108-01-T-DV-P Pin Header
Request a Quote Datasheet
Description
Samtec TSM-108-01-T-DV-P Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086349 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086349
PCB Headers 2086349
Samtec TSM-108-01-T-DV-P Pin Header

Samtec TSM-108-01-T-DV-P Pin Header

Supplier's Site
PCB Headers - 2086348 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086348
PCB Headers 2086348
Samtec TSM-108-01-T-DV-P Pin Header

Samtec TSM-108-01-T-DV-P Pin Header

Supplier's Site
Header, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P0663 - Newark, An Avnet Company
Chicago, IL, United States
Header, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P0663
Header, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P0663
HEADER, 16 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 16 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086349 78P0663
Product Name PCB Headers Header, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10200PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Barrier Blocks - 1920-1380-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5417/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers