Samtec Inc. Header, 2.54Mm, Smd, 1X8 Position; Connector Systems Samtec TSM-108-01-L-SH

Description
HEADER, 2.54MM, SMD, 1X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, SMD, 1X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 1X8 Position; Connector Systems Samtec - 78P0328 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 1X8 Position; Connector Systems Samtec
78P0328
Header, 2.54Mm, Smd, 1X8 Position; Connector Systems Samtec 78P0328
HEADER, 2.54MM, SMD, 1X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 1X8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P0328
Product Name Header, 2.54Mm, Smd, 1X8 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details